The ECS-33B2 is a surface mount crystal designed for wireless applications such as IoT, wearables, and Wi-Fi. It uses a 3.2 x 2.5 x 0.8 mm ceramic package with a fundamental mode of oscillation. The frequency range is 8.000 to 54.000 MHz, with a load capacitance of 8 pF and a maximum drive level of 200 μW. Frequency tolerance is ±10 ppm at +25°C, and frequency stability is ±15 ppm over the operating temperature range of -40 to +85°C. Aging is ±2 ppm in the first year at +25°C. The shunt capacitance is 2 pF. Pad connections are symmetrical, with pins 1 and 3 interchangeable. Soldering follows a peak temperature of +260°C for up to 10 seconds with a maximum of 2 cycles, and the part is MSL 1 with gold lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECS-33B2 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |