The ECS-327MV is a miniature SMD CMOS crystal oscillator with a 32.768 kHz frequency, operating from 1.6 to 3.63 V, and housed in a 1.6 × 1.2 × 0.7 mm ceramic package. It supports extended temperature range from -40 to +85°C, offers ±25 ppm frequency stability for the C option, consumes 0.03 mA at 3 V no load, and includes a standby current of 3 µA. The output is CMOS compatible with 15 pF load, rise and fall times of 200 ns, and a duty cycle of 45/55%. It is RoHS compliant and meets MSL 1 soldering requirements with gold finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 32.7680KHZ CMOS SMD
XTAL OSC XO 32.7680KHZ CMOS SMD
XTAL OSC XO 32.7680KHZ CMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-327MV-CM-TR | 50-ECS-327MV-CM-TRDKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 0.0328 MHz |