The ECS-327KE is a surface mount clock oscillator providing a 32.768 kHz output for low-power applications. It operates from 1.425 V to 5.5 V with a typical input current of 1.5 μA at +3.3 V and standby current of 250 nA at +25 °C. The oscillator has a 3.2 mm × 2.5 mm footprint and offers CMOS output with a 15 pF load. Frequency stability is ±100 ppm over −20 °C to +70 °C and ±150 ppm over −40 °C to +85 °C. The device includes a tri-state enable function and meets RoHS compliance. Startup and enable delays are 1 second each, and aging is ±5 ppm in the first year.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-327KE |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 0.0328 MHz |