The ECS-.327-CDX-1082 is a surface mount tuning fork crystal for low-power RTC applications, such as STM32 microcontrollers. It operates at 32.768 kHz with a frequency tolerance of ±20 ppm at +25°C and an equivalent series resistance of 60 kΩ to 80 kΩ. The 2.0 mm × 1.2 mm component has a load capacitance of 4 pF, a shunt capacitance of 1.5 pF, and operates from -40°C to +85°C. Drive level is 0.1 to 0.5 μW, with a quality factor of 9,000 to 20,000. It meets RoHS compliance, has an insulation resistance of 500 MΩ at 100 Vdc, and is MSL 1 rated for reflow soldering up to +260°C for 10 seconds. Aging is ±3 ppm in the first year at +25°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32.768kHz ±20ppm Crystal 4pF 60 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 4pF 60 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 4pF 60 kOhms 2-SMD, No Lead
CRYSTAL, 32.768KHZ, 4PF, 2MM X 1.2MM ROHS COMPLIANT: YES
CRYSTAL, 32.768KHZ, 4PF, 2MM X 1.2MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-.327-CDX-1082 | 50-ECS-.327-CDX-1082TR-ND | 26AJ5782 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 32.768Khz, 4Pf, 2Mm X 1.2Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Frequency | 0.0328 MHz |