The ECS-.327-9-1210-TR is a 32.768 kHz surface mount tuning fork crystal in a 1.2 x 1.0 x 0.5 mm ceramic package, designed for low-power RTC applications such as IoT and wearables. It has a load capacitance of 9 pF, an equivalent series resistance of 90 kΩ, a drive level of 0.1 to 0.5 μW, and operates from -40 to +85°C with a frequency tolerance of ±20 ppm at +25°C. The shunt capacitance is 1.1 pF, turnover temperature is +20 to +30°C, and aging is ±3 ppm over the first year at +25°C. It is RoHS compliant, has a reflow solder profile with a peak temperature of +260°C for 10 seconds max, and is rated MSL 1 with gold finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
CRYSTAL 32.7680KHZ 9PF SMD
CRYSTAL, 32.768KHZ, 9PF, 1.2MM X 1MM ROHS COMPLIANT: YES
CRYSTAL, 32.768KHZ, 9PF, 1.2MM X 1MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-.327-9-1210-TR | XC2283CT-ND | 226-ECS-.327-9-1210-TR | 60AJ3666 |
| Product Name | Surface Mount Crystals | Crystals | CRYSTAL 32.7680KHZ 9PF SMD | Crystal, 32.768Khz, 9Pf, 1.2Mm X 1Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |
| Frequency | 0.0328 MHz | 0.0328 MHz | ||
| Load Capacitance | 9 pF | 9 pF | 9 pF |