The ECS-.327-7-34B-C-TR is a surface mount tuning fork crystal for low-power RTC applications, housed in a 3.2 x 1.5 x 0.9 mm ceramic package with a 7 pF load capacitance and ±10 ppm frequency tolerance at +25°C. It operates from -40°C to +85°C, has an equivalent series resistance of 70 kΩ, and a drive level of 0.1 to 1.0 μW. The part is RoHS compliant, has an insulation resistance of 500 MΩ at 100 V DC, and is rated for MSL 1 with gold lead finish. The reflow profile allows a peak temperature of +260°C for up to 10 seconds, with a maximum of two cycles.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES
CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-.327-7-34B-C-TR | XC1948TR-ND | 60AJ3664 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Frequency | 0.0328 MHz |