ECS Inc. International Surface Mount Crystals ECS-.327-7-16-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-.327-7-16-TR is a surface mount tuning fork crystal rated for 32.768 kHz, designed for low-power RTC applications including STM32 microcontrollers. It features a 1.6 x 1.0 mm footprint, 7 pF load capacitance, 90 kΩ maximum equivalent series resistance, and operates across -40 to +85 °C. The component meets RoHS standards, has a shunt capacitance of 1.3 pF, and is rated for storage from -55 to +125 °C. It is supplied in 5K/reel packaging with gold finish and MSL 1 rating.

Datasheet Summary
Powered by GS/AI

The ECS-.327-7-16-TR is a surface mount tuning fork crystal rated for 32.768 kHz, designed for low-power RTC applications including STM32 microcontrollers. It features a 1.6 x 1.0 mm footprint, 7 pF load capacitance, 90 kΩ maximum equivalent series resistance, and operates across -40 to +85 °C. The component meets RoHS standards, has a shunt capacitance of 1.3 pF, and is rated for storage from -55 to +125 °C. It is supplied in 5K/reel packaging with gold finish and MSL 1 rating.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-7-16-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-7-16-TR
Surface Mount Crystals ECS-.327-7-16-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-.327-7-16-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-7-16-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-7-16-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-.327-7-16-TR 50-ECS-.327-7-16-TRDKR-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead
Features / Standards RoHS
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystals - X190-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-DU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Through Hole Crystals - ECS-100-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers