ECS Inc. International Surface Mount Crystals ECS-.327-6-34QS-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-.327-6-34QS-TR is a surface mount tuning fork crystal with a 3.2 x 1.5 mm footprint, designed for low-power RTC applications. It operates at 32.768 kHz with a load capacitance of 6 pF, specified in the part number. The device is AEC-Q200 qualified, RoHS compliant, and supports an operating temperature range of -40°C to +125°C. It has a maximum drive level of 0.5 µW, equivalent series resistance of 70 kΩ, and shunt capacitance of 1.1 pF. The part is supplied on 3k/reel packaging and meets MS1 level for moisture sensitivity with gold lead finish. Soldering follows a peak temperature profile of +260°C for up to 10 seconds, with a maximum of two cycles.

Datasheet Summary
Powered by GS/AI

The ECS-.327-6-34QS-TR is a surface mount tuning fork crystal with a 3.2 x 1.5 mm footprint, designed for low-power RTC applications. It operates at 32.768 kHz with a load capacitance of 6 pF, specified in the part number. The device is AEC-Q200 qualified, RoHS compliant, and supports an operating temperature range of -40°C to +125°C. It has a maximum drive level of 0.5 µW, equivalent series resistance of 70 kΩ, and shunt capacitance of 1.1 pF. The part is supplied on 3k/reel packaging and meets MS1 level for moisture sensitivity with gold lead finish. Soldering follows a peak temperature profile of +260°C for up to 10 seconds, with a maximum of two cycles.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-6-34QS-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-6-34QS-TR
Surface Mount Crystals ECS-.327-6-34QS-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-.327-6-34QS-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-6-34QS-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-6-34QS-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 301257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
301257
Crystal Units 301257
ECS Inc International ECS-.327-6-34QS-TR

ECS Inc International ECS-.327-6-34QS-TR

Supplier's Site
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International - 54AK5760 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International
54AK5760
Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International 54AK5760
CRYSTAL, 32.768KHZ, SMD, 3.2Mm x 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, SMD, 3.2Mm x 1.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ECS-.327-6-34QS-TR 50-ECS-.327-6-34QS-TRCT-ND 301257 ECS-.327-6-34QS-TR 54AK5760
Product Name Surface Mount Crystals Crystals Crystal Units Crystals Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Surface Mount Crystals - ECS-100-8-33B2Q-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers