The ECS-.327-6-16R-TR is a 32.768 kHz SMD tuning fork crystal with a 1.6 x 1.0 mm footprint, designed for RTC and low-power microcontroller applications. It has a load capacitance of 6 pF, an equivalent series resistance of 60 kΩ, and operates over a temperature range of -40°C to +85°C. The crystal features a drive level of 0.5 μW, shunt capacitance of 1.5 pF, and an aging rate of ±3 ppm over the first year at +25°C. It meets RoHS compliance and has a reflow soldering profile with a peak temperature of +260°C for up to 10 seconds, with MSL 1 and gold lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32.768kHz ±20ppm Crystal 6pF 60 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 6pF 60 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 6pF 60 kOhms 2-SMD, No Lead
CRYSTAL, 32.768KHZ, SMD, 1.6Mm x 1MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-.327-6-16R-TR | 50-ECS-.327-6-16R-DKR-ND | 54AK5755 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 32.768Khz, Smd, 1.6Mm X 1Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 0.0328 MHz |