The ECS-.327-6-12-TR is a 32.768 kHz SMD tuning fork crystal in a 2.0 x 1.2 x 0.6 mm ceramic package, designed for low-power RTC applications such as IoT and industrial devices. It has a load capacitance of 6 pF, an equivalent series resistance of 90 kΩ, and operates across a temperature range of -40°C to +85°C. The crystal exhibits a frequency tolerance of ±20 ppm at +25°C, a shunt capacitance of 1.3 pF, and a drive level of 0.1 to 0.5 μW. It meets RoHS compliance and has a storage temperature range of -55°C to +125°C. The part supports reflow soldering with a peak temperature of +260°C for up to 10 seconds and is MSL 1 rated with gold finish.
CRYSTAL 32.7680KHZ 6PF SMD Product overview: ECS-.327-6-12-TR from ECS Inc. International is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.7680KHZ, 6PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.7680KHZ, 6PF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ECS-.327-6-12-TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 171-ECS-.327-6-12-TR |
| Product Name | SMD 32.7680KHZ 6PF Clock and Timing IC |
| Package Type | Tape & Reel (TR) |