The ECS-3225MVQ is a miniature SMD HCMOS crystal oscillator with a 3.2 x 2.5 x 1.2 mm ceramic package, designed for low-power, portable, industrial, and automotive applications. It operates over a frequency range of 1.000 to 160.000 MHz and supports a supply voltage of 1.7 to 3.6 V. The device is AEC-Q200 qualified with an operating temperature range of -40 to +125°C. Output load is 15 pF CMOS, with a rise and fall time of 7 ns and a duty cycle of 45/55% at half Vdd. The oscillator includes a tri-state function controlled by pin 1 and a standby current of 10 µA. Frequency stability is ±50 ppm for the B option, and it features a phase jitter of 1 ps over 12 kHz to 20 MHz. The part is supplied in 1K/reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
8MHz XO (Standard) HCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3225MVQ-080-BP-TR | 50-ECS-3225MVQ-080-BP-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 8 MHz |