The ECS-3225MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability, operating from 1.62 to 3.63 V and available in a 3.2 x 2.5 x 1.2 mm ceramic package. It supports frequencies from 1.8432 to 160.00 MHz with a frequency stability of ±50 ppm over the extended temperature range of -40 to +85°C. The output load is 15 pF, with rise and fall times of 7 ns, a startup time of 10 ms, and a duty cycle of 45/55% at half Vdd. Standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 20 MHz. The device is RoHS compliant, features a tri-state function on pin 1, and has a recommended reflow profile with a peak temperature of 260°C ±5°C for up to 10 seconds. MSL rating is 1 with gold lead finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
4MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
4MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
4MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3225MV-040-BN-TR3 | 50-ECS-3225MV-040-BN-TR3DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 4 MHz |