ECS Inc. International Surface Mount Crystals ECS-320-S-20A-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-320-S-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with dimensions compliant with the series' suggested land pattern. The part operates across a frequency range of 6.000 to 100.000 MHz, with a load capacitance of 20 pF as specified in the part number, and a maximum drive level of 500 µW. It supports operation from -10°C to +70°C, with a frequency stability of ±50 ppm over this range and a frequency tolerance of ±30 ppm at +25°C. The equivalent series resistance for 32.000 MHz is 40 Ω in fundamental mode. The component is RoHS compliant under exemption 7(c)I and meets MSL level 1 with gold lead finish. The reflow profile specifies a peak temperature of +260°C for no more than 10 seconds, with a maximum of two cycles.

Datasheet Summary
Powered by GS/AI

The ECS-320-S-20A-TR is a surface mount quartz crystal from the CSM-8A series, designed for applications such as PCMCIA, Ethernet, and fax modem cards. It features a glass-sealed ceramic package with dimensions compliant with the series' suggested land pattern. The part operates across a frequency range of 6.000 to 100.000 MHz, with a load capacitance of 20 pF as specified in the part number, and a maximum drive level of 500 µW. It supports operation from -10°C to +70°C, with a frequency stability of ±50 ppm over this range and a frequency tolerance of ±30 ppm at +25°C. The equivalent series resistance for 32.000 MHz is 40 Ω in fundamental mode. The component is RoHS compliant under exemption 7(c)I and meets MSL level 1 with gold lead finish. The reflow profile specifies a peak temperature of +260°C for no more than 10 seconds, with a maximum of two cycles.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-320-S-20A-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-320-S-20A-TR
Surface Mount Crystals ECS-320-S-20A-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC625DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC625DKR-ND
Crystals XC625DKR-ND
32MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead

32MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC625CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC625CT-ND
Crystals XC625CT-ND
32MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead

32MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC625TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC625TR-ND
Crystals XC625TR-ND
32MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead

32MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-320-S-20A-TR XC625DKR-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-100-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers