The ECX-1637 is a surface mount crystal designed for compact wireless, cellular, and high-density applications, housed in a 2.0 x 1.6 x 0.45 mm ceramic package. It operates over a frequency range of 16.000 to 80.000 MHz with a fundamental mode of oscillation, a load capacitance of 8 pF, and a maximum drive level of 100 μW. Frequency tolerance is ±50 ppm at +25°C, and frequency stability is ±50 ppm across the operating temperature range of -20°C to +70°C. The crystal has a shunt capacitance of 5 pF and an aging rate of ±5 ppm over the first year at +25°C. It is RoHS compliant and features a suggested reflow profile with a peak temperature of +260°C for up to 10 seconds. The package has four pads, with pins 1 and 3 interchangeable.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 32MHZ, 10PF, SMD, 2Mm x 1.6MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-320-10-37-CKM-TR3 | 50-ECS-320-10-37-CKM-TR3DKR-ND | 47AK3622 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 32Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 32 MHz | ||
| Frequency Stability | 10 ppm | 10 ppm |