The ECX-32 is a surface mount crystal for wireless and high-density applications, in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates from 8.000 to 54.000 MHz in fundamental mode, with frequency tolerance and stability of ±50 ppm across -20°C to +70°C. Shunt capacitance is 5 pF, and load capacitance is specified in the part number. Equivalent series resistance ranges from 400 Ω at 8 MHz to 40 Ω at 24-54 MHz. Maximum drive level is 100 μW, and aging is ±5 ppm over the first year at +25°C. It is RoHS compliant, has a gold finish, MSL 1 rating, and storage temperature range of -55°C to +125°C. The part number ECS-300-18-33-JEM-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
30MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
CRYSTAL 30.0000MHZ 18PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-300-18-33-JEM-TR | XC2994TR-ND | ECS-300-18-33-JEM-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 30 MHz | 30 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |