ECS Inc. International Crystals ECS-285.938-CD-0386TR

Description
28.5938MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
28.5938MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC886TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC886TR-ND
Crystals XC886TR-ND
28.5938MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

28.5938MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - ECS-285.938-CD-0386TR - 1093549-ECS-285.938-CD-0386TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ECS-285.938-CD-0386TR
1093549-ECS-285.938-CD-0386TR
Crystals - ECS-285.938-CD-0386TR 1093549-ECS-285.938-CD-0386TR
Manufacturer: ECS Inc. Win Source Part Number: 1093549-ECS-285.938- CD-0386TR Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.169" (4.30mm) Mounting: SMD (SMT) Frequency: 28.5938MHz Frequency Stability: ±30ppm ESR: 30 Ohm Frequency Tolerance: ±20ppm Load Capacitance: 12pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ECS Inc.
Win Source Part Number: 1093549-ECS-285.938-CD-0386TR
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.169" (4.30mm)
Mounting: SMD (SMT)
Frequency: 28.5938MHz
Frequency Stability: ±30ppm
ESR: 30 Ohm
Frequency Tolerance: ±20ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CRYSTAL 28.5938MHZ 12PF SMD

CRYSTAL 28.5938MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number XC886TR-ND 1093549-ECS-285.938-CD-0386TR ECS-285.938-CD-0386TR
Product Name Crystals Crystals - ECS-285.938-CD-0386TR Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-1.00-12.5-13X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 0.1000 MHz
View Details
3 suppliers
32.768KHz Tuning Fork Crystal - SMLF-2012 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details