ECS Inc. International Crystals ECS-282.594-CD-0385

Description
28.2594MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
28.2594MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC885-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC885-ND
Crystals XC885-ND
28.2594MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

28.2594MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 28.2594MHZ 12PF SMD

CRYSTAL 28.2594MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC885-ND ECS-282.594-CD-0385
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 8136236P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details