ECS Inc. International Crystals ECS-265.971-CDX-0382

Description
26.5971MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
26.5971MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC1366-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1366-ND
Crystals XC1366-ND
26.5971MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

26.5971MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 26.5971MHZ 12PF SMD

CRYSTAL 26.5971MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC1366-ND ECS-265.971-CDX-0382
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details