The ECX-2236 is a surface mount crystal designed for wireless and IoT applications, featuring a compact 2.5 x 2.0 x 0.55 mm footprint. It operates over a temperature range of -20°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±50 ppm at +25°C. The crystal supports fundamental mode oscillation with frequencies from 12.000 to 80.000 MHz and a maximum drive level of 100 μW. Load capacitance is specified as 8 pF, shunt capacitance is 5 pF, and the package has a 4-pad configuration with symmetrical pads 1 and 3. It meets MSL 1 moisture sensitivity level and uses gold finish leads.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-260-8-36CKM-TR | XC1560TR-ND | ECS-260-8-36CKM-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 26 MHz | 26 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |