The ECS-2520S is a surface mount HCMOS crystal oscillator in a 2.5 x 2.0 x 0.9 mm ceramic package, designed for wireless and IoT applications requiring stable timing. It operates over a frequency range of 3.2 to 55.0 MHz, with a frequency stability of ±10 ppm over the extended temperature range of -40°C to +85°C. The device is powered by 3.3 V DC, draws 7 mA operating current, and has a standby current of 10 µA. Output rise and fall times are 5 ns, with a 45/55% duty cycle at half Vdd. It includes a tri-state function, is RoHS compliant, and features a 10 ms startup time. The part meets MSL 1 reliability and uses gold lead finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
44MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2520S33-440-EN-TR | ECS-2520S33-440-EN-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 44 MHz |