The ECS-2520S is a surface mount HCMOS crystal oscillator with a 2.5 x 2.0 x 0.9 mm ceramic package, designed for wireless and IoT applications requiring tight frequency stability. It operates from -40°C to +85°C with a frequency stability of ±10 ppm, supports supply voltages of 1.8 V, 2.5 V, 3.0 V, or 3.3 V, and draws 7 mA operating current. The output is HCMOS compatible with 15 pF load, a 45/55% duty cycle, and 5 ns rise/fall time. The device includes a tri-state function and meets RoHS standards. Startup time is 10 ms, and standby current is 10 µA. The part number ECS-2520S18-200-EN-T
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
20MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2520S18-200-EN-TR | ECS-2520S18-200-EN-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 20 MHz |