ECS Inc. International Surface Mount Oscillators ECS-2520MVQ

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2520MVQ is a miniature SMD HCMOS oscillator designed for a frequency range of 1.000 to 160.000 MHz. It features MultiVolt capability, operating between 1.6 to 3.6 V, making it suitable for various applications including LoRa WAN, low power/portable devices, industrial, and automotive uses. The oscillator has a compact ceramic package measuring 2.5 x 2.0 x 0.8 mm. Key electrical characteristics include a frequency stability of ¬±50 ppm over a temperature range of -40 to +85¬8C, a rise and fall time of 7 ns, and a duty cycle of 45/55% at ¬O Vdd. The input current varies with frequency, ranging from 8 mA at lower frequencies to 20 mA at the maximum frequency. The device also has a low standby current of 10 ¬µA and is AEC-Q200 qualified, ensuring reliability in automotive applications. The ECS-2520MVQ is RoHS compliant and offers low phase jitter of 1 ps across the specified frequency range. It is available in tape and reel packaging for efficient handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The ECS-2520MVQ is a miniature SMD HCMOS oscillator designed for a frequency range of 1.000 to 160.000 MHz. It features MultiVolt capability, operating between 1.6 to 3.6 V, making it suitable for various applications including LoRa WAN, low power/portable devices, industrial, and automotive uses. The oscillator has a compact ceramic package measuring 2.5 x 2.0 x 0.8 mm. Key electrical characteristics include a frequency stability of ¬±50 ppm over a temperature range of -40 to +85¬8C, a rise and fall time of 7 ns, and a duty cycle of 45/55% at ¬O Vdd. The input current varies with frequency, ranging from 8 mA at lower frequencies to 20 mA at the maximum frequency. The device also has a low standby current of 10 ¬µA and is AEC-Q200 qualified, ensuring reliability in automotive applications. The ECS-2520MVQ is RoHS compliant and offers low phase jitter of 1 ps across the specified frequency range. It is available in tape and reel packaging for efficient handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2520MVQ - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2520MVQ
Surface Mount Oscillators ECS-2520MVQ
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-2520MVQ
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1 to 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-400 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-060-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-143-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers