The ECS-2520MV is a miniature SMD HCMOS crystal oscillator with a 2.5 x 2.0 x 0.8 mm ceramic package, designed for low-power and IoT applications. It operates from 1.6 to 3.6 V and supports frequencies up to 160 MHz, with a frequency stability of ±50 ppm over the temperature range of -40 to +85°C. The output is CMOS with a 15 pF load, featuring a rise and fall time of 7 ns, a start-up time of 5 ms, and phase jitter of 1 pS from 12 kHz to 5 MHz. Standby current is 10 µA, and it is RoHS compliant with MSL 1 and gold lead finish. The part includes a tri-state function on pin 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
25MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 25MHZ, HCMOS, SMD, 2.5Mm x 2MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-2520MV-250-BL-TR | 50-ECS-2520MV-250-BL-TRCT-ND | 54AK5895 |
| Product Name | Surface Mount Oscillators | Oscillators | Oscillator, 25Mhz, Hcmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 25 MHz |