The ECX-2236 is a surface mount crystal designed for wireless and IoT applications, featuring a compact 2.5 x 2.0 x 0.55 mm footprint. It operates over a frequency range of 12.000 to 80.000 MHz with a load capacitance of 8 pF and a drive level of 100 μW. Frequency tolerance is ±50 ppm at +25°C, and frequency stability is ±50 ppm across the operating temperature range of -20°C to +70°C. The crystal exhibits a shunt capacitance of 5 pF and an equivalent series resistance up to 40 Ω for frequencies above 35 MHz. It supports reflow soldering up to +260°C for 10 seconds and has a storage temperature range of -55°C to +125°C. Aging is ±5 ppm over the first year at +25°C. The part is in a symmetrical 4-pad SMD package with pins 1 and 3 interchangeable, and ground connections on pins 2 and 4.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-250-8-36CKM-TR3 | 50-ECS-250-8-36CKM-TR3CT-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 25 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |