ECS Inc. International Surface Mount Crystals ECS-250-8-36CKM-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-250-8-36CKM-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-250-8-36CKM-TR
Surface Mount Crystals ECS-250-8-36CKM-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1559CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1559CT-ND
Crystals XC1559CT-ND
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1559DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1559TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1559TR-ND
Crystals XC1559TR-ND
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site
Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International - 26AJ5866 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
26AJ5866
Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International 26AJ5866
CRYSTAL, 25MHZ, 8PF, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 8PF, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International - 60AJ3724 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
60AJ3724
Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International 60AJ3724
CRYSTAL, 25MHZ, 8PF, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 8PF, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-250-8-36CKM-TR XC1559CT-ND ECS-250-8-36CKM-TR 26AJ5866
Product Name Surface Mount Crystals Crystals Crystals Crystal, 25Mhz, 8Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 25 MHz 25 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-1142.85-18-33-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 114 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details