The ECX-2236 is a surface mount crystal designed for wireless, IoT, and wearable applications, housed in a compact 2.5 x 2.0 x 0.55 mm package with a 2.5 x 2.0 mm footprint. It operates over a temperature range of -20 to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±50 ppm at +25°C. The crystal supports frequencies from 12.000 to 80.000 MHz, with maximum equivalent series resistance ranging from 150 Ω at 12 MHz to 40 Ω above 35 MHz. It has a shunt capacitance of 5 pF, a load capacitance of 8 pF, and a drive level of 100 μW. The part is compliant with MSL 1 and features gold finish, with a peak reflow temperature of +260°C for up to 10 seconds and a storage temperature range of -55 to +125°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
25MHz ±25ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
25MHz ±25ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
25MHz ±25ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
CRYSTAL 25.0000MHZ 18PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-250-18-36-AGM-TR | XC3019DKR-ND | ECS-250-18-36-AGM-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 25 MHz | 25 MHz | |
| Frequency Stability | 30 ppm | 30 ppm |