The ECS-245.7-18-5PXEN-T
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
24.576MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
24.576MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-245.7-18-5PXEN-TR | XC1703TR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 24.58 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |