ECS Inc. International Crystals ECS-240-16-7S-TR

Description
24MHz ±30ppm Crystal 16pF 30 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 16pF 30 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC528CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC528CT-ND
Crystals XC528CT-ND
24MHz ±30ppm Crystal 16pF 30 Ohms 4-SOJ, 9.40mm pitch

24MHz ±30ppm Crystal 16pF 30 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC528TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC528TR-ND
Crystals XC528TR-ND
24MHz ±30ppm Crystal 16pF 30 Ohms 4-SOJ, 9.40mm pitch

24MHz ±30ppm Crystal 16pF 30 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
CRYSTAL 24.0000MHZ 16PF SMD

CRYSTAL 24.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC528CT-ND ECS-240-16-7S-TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7675260P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details