The ECS-23G is a surface mount crystal designed for wireless, telecom, and GPS applications, housed in a 6.0 × 3.5 × 1.2 mm ceramic package. It operates over a frequency range of 8.000 to 50.000 MHz with a fundamental mode of oscillation, a load capacitance of 18 pF, and a frequency tolerance of ±20 ppm at +25°C. Frequency stability is ±30 ppm across the operating temperature range of -40 to +85°C, and the maximum drive level is 100 μW. The crystal meets RoHS compliance, has an insulation resistance of 500 MΩ at 100 Vdc, and a maximum aging rate of ±5 ppm in the first year. The suggested reflow profile specifies a peak temperature of +260°C for up to 10 seconds, with MSL 1 and gold finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECS-23G |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |