ECS Inc. International Crystals ECS-235.122-CDX-0378

Description
23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC1362-6-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1362-6-ND
Crystals XC1362-6-ND
23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1362-2-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1362-2-ND
Crystals XC1362-2-ND
23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1362-1-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1362-1-ND
Crystals XC1362-1-ND
23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

23.5122MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 23.5122MHZ 12PF SMD

CRYSTAL 23.5122MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC1362-6-ND ECS-235.122-CDX-0378
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8136126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details