The ECS-2200X series is an 8-pin DIP clock oscillator designed to drive HCMOS and TTL logic with tri-state enable/disable functionality. It operates from 1.000 to 150.000 MHz, with a 5.0V supply voltage and operates over a temperature range of 0°C to +70°C. Frequency stability is ±50 PPM for the BX variant. The output supports 50 pF HCMOS loads up to 80.000 MHz and 30 pF above, with a rise and fall time of 5 ns. Output levels are 0.5V low and 4.5V high, with ±16 mA sink/source current. The package is resistance welded, RoHS compliant, and includes an internal pull-up on the tri-state pin. Start-up time is 10 ms.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
80MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2200BX-800 | XC1194-ND |
| Product Name | Through Hole Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 80 MHz |