The ECS-2200X Series is an 8-pin DIP clock oscillator designed to drive HCMOS and TTL logic with tri-state enable/disable functionality. It operates from 1.000 to 150.000 MHz, with a supply voltage of 5.0 V and an operating temperature range of 0 to +70°C. Frequency stability is ±50 PPM for the BX variant. Input current ranges from 33 mA at 25.000 to 50.000 MHz to 82 mA at 80.000 to 150.000 MHz. Output voltage levels are 4.5 V high and 0.5 V low, with rise and fall times of 5 ns. The output load is 50 pF for frequencies up to 80 MHz and 30 pF above 80 MHz. The package includes an internal pull-up on the tri-state pin, allowing active operation when left open. It is RoHS compliant.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
32MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
Manufacturer: ECS Inc.
Win Source Part Number: 1025481-ECS-2200BX-3
Packaging: Bulk
Type: XO (Standard)
Height - Seated (Max): 0.213" (5.40mm)
Mounting: Through Hole
Frequency: 32MHz
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 46mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
| ECS Inc. International | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-2200BX-320 | XC1190-ND | 1025481-ECS-2200BX-320 |
| Product Name | Through Hole Oscillators | Oscillators | Oscillators - ECS-2200BX-320 |
| Oscillator Type | XO | XO | XO; XO (Standard) |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) | |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 32 MHz | 32 MHz |