The ECS-2200X series is an 8-pin DIP clock oscillator for driving HCMOS and TTL logic, with tri-state enable/disable functionality. It operates from 1.000 to 150.000 MHz at 5.0 V DC, with a frequency stability of ±50 ppm for the BX variant. The operating temperature range is 0 to +70°C, and storage temperature ranges from -55 to +125°C. Input current varies with frequency, up to 82 mA at 80.000 to 150.000 MHz. Output rise and fall times are 5 ns, with output levels of 0.5 V low and 4.5 V high. The package dimensions and pinout are provided, with pin 1 enabling tri-state control and pin 5 providing the output. The device is RoHS compliant.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
6MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2200BX-060 | XC1180-ND |
| Product Name | Through Hole Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 6 MHz |