ECS-200-CDX-1061 is a 20.000 MHz fundamental mode crystal oscillator in an ECX-53 surface mount package, designed for timing applications requiring high stability. It operates across a temperature range of -60 to +105°C with a frequency tolerance of ±10 ppm at +25°C and frequency stability of ±30 ppm over the full range. The crystal has a load capacitance of 10 pF, a maximum effective series resistance of 40 Ω, and a recommended drive level of 100 µW. Shunt capacitance is 5 pF max, and aging is ±3 ppm per year. The part is Pb-free and RoHS compliant, and has been qualified for use with Linear Technology's Eterna mesh-networking products.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
CRYSTAL 20.000 MHZ 10PF SMD
CRYSTAL 20.000 MHZ 10PF SMD
CRYSTAL 20.000 MHZ 10PF SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-200-CDX-1061 | 50-ECS-200-CDX-1061CT-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 20 MHz | |
| Frequency Stability | 30 ppm | 30 ppm |