The ECX-32 is a surface mount crystal designed for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package with a 3.2 x 2.5 mm footprint. It operates over a frequency range of 8.000 to 54.000 MHz in fundamental mode, with a frequency tolerance and stability of ±50 ppm across -20°C to +70°C. Shunt capacitance is 5 pF, drive level is 100 μW, and equivalent series resistance ranges from 40 Ω to 400 Ω depending on frequency. The part is RoHS compliant, has a storage temperature range of -55°C to +125°C, and is suitable for reflow soldering per MSL 1 with gold lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
20MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
CRYSTAL, 20MHZ, 20PF, SMD, 3.2Mm x 2.5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-200-CDX-0998 | XC2074DKR-ND | 57AK3019 |
| Product Name | Surface Mount Crystals | Crystals | Crystal, 20Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Frequency | 20 MHz | ||
| Frequency Stability | 30 ppm | 30 ppm |