ECS Inc. International Surface Mount Crystals ECS-200-8-30B-CKM

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-53B is a miniature surface mount crystal designed for compact wireless applications, featuring a 3.2 x 5 mm footprint and a standard industry layout with pads 1 and 3 interchangeable. It operates from 8.000 to 50.000 MHz with a fundamental mode of oscillation, supports load capacitances of 8 or 20 pF, and has a maximum drive level of 100 μW. Frequency tolerance at +25°C is ±30 ppm, and frequency stability over the operating temperature range of -20 to +70°C is ±50 ppm. Shunt capacitance is 5 pF, with equivalent series resistance ranging from 30 to 100 Ω depending on frequency. The device is RoHS compliant, meets MSL 1 moisture sensitivity level, and uses gold lead finish. Storage temperature ranges from -55 to +125°C, and aging is ±5 ppm over the first year at +25°C.

Datasheet Summary
Powered by GS/AI

The ECX-53B is a miniature surface mount crystal designed for compact wireless applications, featuring a 3.2 x 5 mm footprint and a standard industry layout with pads 1 and 3 interchangeable. It operates from 8.000 to 50.000 MHz with a fundamental mode of oscillation, supports load capacitances of 8 or 20 pF, and has a maximum drive level of 100 μW. Frequency tolerance at +25°C is ±30 ppm, and frequency stability over the operating temperature range of -20 to +70°C is ±50 ppm. Shunt capacitance is 5 pF, with equivalent series resistance ranging from 30 to 100 Ω depending on frequency. The device is RoHS compliant, meets MSL 1 moisture sensitivity level, and uses gold lead finish. Storage temperature ranges from -55 to +125°C, and aging is ±5 ppm over the first year at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-200-8-30B-CKM - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-200-8-30B-CKM
Surface Mount Crystals ECS-200-8-30B-CKM
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1841TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1841TR-ND
Crystals XC1841TR-ND
20MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1841DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1841CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1841CT-ND
Crystals XC1841CT-ND
20MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 8PF SMD

CRYSTAL 20.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-200-8-30B-CKM XC1841TR-ND ECS-200-8-30B-CKM
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 20 MHz 20 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC756CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - X174-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers