ECS Inc. International Surface Mount Crystals ECS-200-18-5PXEN-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-200-18-5PXEN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-200-18-5PXEN-TR
Surface Mount Crystals ECS-200-18-5PXEN-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1700TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1700TR-ND
Crystals XC1700TR-ND
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1700DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1700CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1700CT-ND
Crystals XC1700CT-ND
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
Crystal, 20Mhz, 18Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International - 61AK1857 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
61AK1857
Crystal, 20Mhz, 18Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International 61AK1857
CRYSTAL, 20MHZ, 18PF, SMD, 11.4Mm x 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 20MHZ, 18PF, SMD, 11.4Mm x 4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-200-18-5PXEN-TR XC1700TR-ND ECS-200-18-5PXEN-TR 61AK1857
Product Name Surface Mount Crystals Crystals Crystals Crystal, 20Mhz, 18Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 20 MHz 20 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Through Hole Crystals - ECS-1.00-12.5-13X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 0.1000 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-112.896-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.29 MHz
View Details
3 suppliers