The ECX-33B2Q is a miniature SMD crystal with a 3.2 x 2.5 mm footprint, AEC-Q200 qualified, and RoHS compliant. It operates from 8.000 to 54.000 MHz with a fundamental mode of oscillation, a load capacitance of 8 pF, and a maximum drive level of 200 μW. Frequency tolerance at +25°C is ±30 ppm, and frequency stability over the extended temperature range of -40 to +150°C is ±150 ppm for the VY option. Equivalent series resistance ranges from 35 Ω to 500 Ω depending on frequency. The part has a shunt capacitance of 2 pF and an aging rate of ±2 ppm over the first year at +25°C. It supports reflow soldering with a peak temperature of +260°C for 10 seconds and is MSL 1 with gold lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
CRYSTAL 20.000 MHZ 12PF SMD
CRYSTAL 20.000 MHZ 12PF SMD
CRYSTAL 20.000 MHZ 12PF SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-200-12-33B2Q-JES-TR3 | 50-ECS-200-12-33B2Q-JES-TR3DKR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 20 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |