ECS Inc. International Crystals ECS-200.032-CDX-0980

Description
20.0032MHz ±10ppm Crystal 11.5pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20.0032MHz ±10ppm Crystal 11.5pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ECS-200.032-CDX-0980-ND - DigiKey
Thief River Falls, MN, United States
20.0032MHz ±10ppm Crystal 11.5pF 30 Ohms HC-49/US

20.0032MHz ±10ppm Crystal 11.5pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 20.0032MHZ

CRYSTAL 20.0032MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ECS-200.032-CDX-0980-ND ECS-200.032-CDX-0980
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Load Capacitance 11.5 pF 11.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8149513P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details