The ECX-32 is a surface mount crystal for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates over a frequency range of 8.000 to 54.000 MHz in fundamental mode, with a frequency tolerance of ±50 ppm at +25°C and frequency stability of ±50 ppm across the operating temperature range of -20 to +70°C. The shunt capacitance is 5 pF, and the load capacitance is specified in the part number. Equivalent series resistance varies from 40 Ω to 400 Ω depending on frequency. It supports a drive level of up to 100 μW, has a storage temperature range of -55 to +125°C, and is RoHS compliant with gold-plated leads. The part is MSL 1 rated and compatible with standard reflow profiles up to +260°C.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
19.2MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
19.2MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
19.2MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
CRYSTAL 19.2000MHZ 18PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-192-18-33-JEM-TR | XC2453TR-ND | ECS-192-18-33-JEM-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 19.2 MHz | 19.2 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |