The ECS-184-20-28AX-TR is a surface mount crystal operating at 18.432 MHz with a load capacitance of 20 pF, housed in a 5.0 mm maximum height resistance weld metal package. It operates within a temperature range of -10°C to +70°C, with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the operating range. The maximum equivalent series resistance is 40 Ω, and the drive level is 500 μW. The device is RoHS compliant and has a storage temperature range of -55°C to +125°C. It uses a fundamental mode of oscillation and meets MSL 1 soldering requirements with silver lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
18.432MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
18.432MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
18.432MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-184-20-28AX-TR | XC1324CT-ND | ECS-184-20-28AX-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US - 4 Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 18.43 MHz | 18.43 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |