ECS Inc. International Crystals ECS-18-13-1

Description
1.8432MHz ±30ppm Crystal 13pF 750 Ohms HC-49/U
Request a Quote Datasheet
Description
1.8432MHz ±30ppm Crystal 13pF 750 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X067-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X067-ND
Crystals X067-ND
1.8432MHz ±30ppm Crystal 13pF 750 Ohms HC-49/U

1.8432MHz ±30ppm Crystal 13pF 750 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-18-13-1
CRYSTAL 1.8432MHZ 13PF TH

CRYSTAL 1.8432MHZ 13PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number X067-ND ECS-18-13-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Oscillators - 7675282 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details