ECS Inc. International Surface Mount Crystals ECS-160-S-5PX-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-160-S-5PX-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-160-S-5PX-TR
Surface Mount Crystals ECS-160-S-5PX-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - ECS-160-S-5PX-TR - 770837-ECS-160-S-5PX-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ECS-160-S-5PX-TR
770837-ECS-160-S-5PX-TR
Crystals - ECS-160-S-5PX-TR 770837-ECS-160-S-5PX-TR
Manufacturer: ECS Inc. Win Source Part Number: 770837-ECS-160-S-5PX -TR Series: CSM-7X Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: HC49/US Mounting: SMD Frequency: 16MHz ESR (Equivalent Series Resistance): 40 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: Series Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.169" (4.30mm) Alternative Parts (Cross-Reference): FOXSD/160; LFXTAL029055Bulk; LFXTAL029055Cutt; LFXTAL029055Reel; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ECS Inc.
Win Source Part Number: 770837-ECS-160-S-5PX-TR
Series: CSM-7X
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 70°C
Package: HC49/US
Mounting: SMD
Frequency: 16MHz
ESR (Equivalent Series Resistance): 40 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: Series
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Alternative Parts (Cross-Reference): FOXSD/160; LFXTAL029055Bulk; LFXTAL029055Cutt; LFXTAL029055Reel;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals - XC1251TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1251TR-ND
Crystals XC1251TR-ND
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US

16MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1251CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1251CT-ND
Crystals XC1251CT-ND
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US

16MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1251DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal Series 40 Ohms HC-49/US

16MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 16Mhz, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International - 61AK1831 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
61AK1831
Crystal, 16Mhz, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International 61AK1831
CRYSTAL, 16MHZ, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 16MHZ, SMD, 11.4MM X 4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-160-S-5PX-TR 770837-ECS-160-S-5PX-TR XC1251TR-ND 61AK1831
Product Name Surface Mount Crystals Crystals - ECS-160-S-5PX-TR Crystals Crystal, 16Mhz, Smd, 11.4Mm X 4.8Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount Surface Mount; HC-49/US Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 16 MHz 16 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-115.2-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.52 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-20A - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
Surface Mount Crystals - ECS-100-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers