The ECS-33B series is a surface mount crystal oscillator in a 3.2 x 2.5 x 0.8 mm ceramic package, designed for wireless applications such as IoT, wearables, and Wi-Fi. It operates from -40°C to +85°C with a frequency stability of ±15 ppm over this range, and a frequency tolerance of ±7 ppm at +25°C. The load capacitance is 8 pF, maximum drive level is 200 μW, and aging is ±1 ppm in the first year. The package has four pads with pins 1 and 3 interchangeable, and pin 2 and 4 grounded. The series supports frequencies from 10.000 to 54.000 MHz with ESR values up to 100 Ω at 10-15.999 MHz, 60 Ω at 16-20.999 MHz, and 40 Ω at 21-54 MHz. It meets MSL 1 solderability and has gold-plated leads.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
16MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-160-7-33B-CKL-TR | XC2442DKR-ND | ECS-160-7-33B-CKL-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 16 MHz | 16 MHz | |
| Frequency Stability | 10 ppm | 10 ppm |