The CSM-7SSX is a low-profile surface mount crystal designed for cost-effective timing applications, featuring a maximum case height of 2.6 mm in a resistance weld metal package. It operates from 3.57 to 50.000 MHz with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over -10 to +70°C. The shunt capacitance is 5 pF, and load capacitance is configurable as 10 pF, 20 pF, or series. Drive level is rated up to 500 μW, with aging of ±5 ppm in the first year at +25°C. Operating temperature ranges from -10 to +70°C, and storage temperature from -55 to +125°C. Equivalent series resistance varies from 40 Ω to 150 Ω depending on frequency and mode, with third overtone operation specified for 26.000 to 50.000 MHz. The device is RoHS compliant and has a moisture sensitivity level of 1 with Sn/Cu matte lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-160-20-5PVX | XC1601DKR-ND | ECS-160-20-5PVX |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 16 MHz | 16 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |