The ECS-160-20-4X is a through-hole quartz crystal with a 16.000 MHz frequency, 20 pF load capacitance, and a 3.5 mm HC-49USX package. It operates from -10°C to +70°C with a frequency stability of ±30 ppm and a frequency tolerance of ±30 ppm at +25°C. The maximum drive level is 500 μW, shunt capacitance is 7 pF, and the equivalent series resistance is 40 Ω in the fundamental mode. The part is Pb-free and RoHS compliant with MSL 1 rating and a storage temperature range of -55°C to +125°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
CRYSTAL, 16MHZ, 20PF, 11.35MM X 3.5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-160-20-4X | X1103-ND | 54AK5826 | ECS-160-20-4X |
| Product Name | Through Hole Crystals | Crystals | Crystal, 16Mhz, 20Pf, 11.35Mm X 3.5Mm Rohs Compliant Ecs Inc International | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole | |
| Features / Standards | RoHS | Lead-Free | RoHS | |
| Frequency | 16 MHz | 16 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |