16MHz ±30ppm Crystal 20pF 20 Ohms HC-49/U
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | X143-ND | ECS-160-20-1 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 20 pF | 20 pF |