The CSM-12 is a surface mount crystal designed for oscillator circuits, featuring a 11.8 x 5.5 mm footprint and 2.5 mm height. It operates from -40 to +85 °C with a frequency range of 3.579 to 30.000 MHz, frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±50 ppm over -10 to +70°C and ±100 ppm over -40 to +85°C. The crystal has a shunt capacitance of 7 pF, drive level of 100 µW, and first-year aging of ±5 ppm at +25°C. Equivalent series resistance ranges from 40 \Omega at 25.000-30.000 MHz to 200 \Omega at 3.579-3.999 MHz. Load capacitance is specified in the part number, and the device is RoHS compliant. The packaging is tape and reel, with 1,000 units per reel.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
16MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-160-18-18-TR | XC1719DKR-ND | ECS-160-18-18-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 16 MHz | 16 MHz | |
| Frequency Stability | 100 ppm | 100 ppm |