ECS Inc. International Surface Mount Crystals ECS-160-10-36Q-AES-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-2236Q is a miniature SMD crystal with a 2.5 x 2.0 mm footprint, designed for stable oscillation in automotive and industrial applications. It is AEC-Q200 qualified and RoHS compliant, with an operating temperature range of -40°C to +125°C and a storage temperature range of -40°C to +125°C. The crystal operates in fundamental mode with frequencies from 12.000 to 60.000 MHz, has a shunt capacitance of 5 pF, and a load capacitance specified in the part number. Maximum equivalent series resistance ranges from 150 Ω at 12.000-15.999 MHz to 40 Ω at 35.000-60.000 MHz. Drive level is limited to 10-100 μW, and aging is ±5 ppm over the first year at +25°C. The part uses a 4-pad scheme with interchangeable input/output pins and supports reflow soldering with a peak temperature of +260°C for up to 10 seconds.

Datasheet Summary
Powered by GS/AI

The ECX-2236Q is a miniature SMD crystal with a 2.5 x 2.0 mm footprint, designed for stable oscillation in automotive and industrial applications. It is AEC-Q200 qualified and RoHS compliant, with an operating temperature range of -40°C to +125°C and a storage temperature range of -40°C to +125°C. The crystal operates in fundamental mode with frequencies from 12.000 to 60.000 MHz, has a shunt capacitance of 5 pF, and a load capacitance specified in the part number. Maximum equivalent series resistance ranges from 150 Ω at 12.000-15.999 MHz to 40 Ω at 35.000-60.000 MHz. Drive level is limited to 10-100 μW, and aging is ±5 ppm over the first year at +25°C. The part uses a 4-pad scheme with interchangeable input/output pins and supports reflow soldering with a peak temperature of +260°C for up to 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-160-10-36Q-AES-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-160-10-36Q-AES-TR
Surface Mount Crystals ECS-160-10-36Q-AES-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC2724CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2724CT-ND
Crystals XC2724CT-ND
16MHz ±25ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16MHz ±25ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC2724TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2724TR-ND
Crystals XC2724TR-ND
16MHz ±25ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16MHz ±25ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC2724DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±25ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16MHz ±25ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site
Crystal, 16Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International - 54AK5813 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
54AK5813
Crystal, 16Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International 54AK5813
CRYSTAL, 16MHZ, 10PF, SMD, 2.5Mm x 2MM ROHS COMPLIANT: YES

CRYSTAL, 16MHZ, 10PF, SMD, 2.5Mm x 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-160-10-36Q-AES-TR XC2724CT-ND ECS-160-10-36Q-AES-TR 54AK5813
Product Name Surface Mount Crystals Crystals Crystals Crystal, 16Mhz, 10Pf, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 16 MHz 16 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-110.5-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers