ECS Inc. International Surface Mount Crystals ECS-150-18-5PXEN

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-7X is a surface mount crystal for low-cost oscillation applications. It is available in a 4.3 mm max height (5PX) or 3.2 mm max height (5PLX) resistance weld metal package. Operating temperature ranges from -10°C to +70°C, with frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm over the range. Load capacitance is specified as 10 pF or 20 pF per part number. Equivalent series resistance ranges from 30 Ω to 150 Ω depending on frequency and mode, with third overtone operation for 40-70 MHz. Drive level is limited to 500 μW. Aging is ±5 ppm per year at +25°C. The device is RoHS compliant, meets MSL 1, and supports peak reflow to +260°C for 10 seconds. Storage temperature is -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The CSM-7X is a surface mount crystal for low-cost oscillation applications. It is available in a 4.3 mm max height (5PX) or 3.2 mm max height (5PLX) resistance weld metal package. Operating temperature ranges from -10°C to +70°C, with frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm over the range. Load capacitance is specified as 10 pF or 20 pF per part number. Equivalent series resistance ranges from 30 Ω to 150 Ω depending on frequency and mode, with third overtone operation for 40-70 MHz. Drive level is limited to 500 μW. Aging is ±5 ppm per year at +25°C. The device is RoHS compliant, meets MSL 1, and supports peak reflow to +260°C for 10 seconds. Storage temperature is -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-150-18-5PXEN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-150-18-5PXEN
Surface Mount Crystals ECS-150-18-5PXEN
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - ECS-150-18-5PXEN-ND - DigiKey
Thief River Falls, MN, United States
15MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

15MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 15.0000MHZ 18PF SMD

CRYSTAL 15.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-150-18-5PXEN ECS-150-18-5PXEN-ND ECS-150-18-5PXEN
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 15 MHz 15 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystals - X058-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details